Metal Film Resistor; Resistance:3.9kohm; Product Range:CPF Series; Power Rating:3W; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Diameter:4.57mm
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 19C6908 |
| Product Name | Metal Film Resistor; Resistance Vishay |
| Configuration | Single Resistor |
| Technology / Construction | MetalFilm |
| Mounting / Packaging | Axial Leaded |
| Resistance Range | 3900 ohms |