CPF-3 36.5 1% T-2 RE6
CPF-3 36.5 1% T-2 RE6
CPF-3 METAL FILM RESISTORS, AXIAL LEADS
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 541-CPF336R500FHRE6CT-ND | 43C0472 |
| Product Name | Through Hole Resistors | Cpf-3 Metal Film Resistors, Axial Leads Vishay |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads |
| Tolerance | 1 +/- % |