Vishay Precision Group Metal Film Resistors - CPF3330R00JKR36

Description
Metal Film Resistors - Through Hole 3watts 330ohms 5%
Request a Quote
Description
Metal Film Resistors - Through Hole 3watts 330ohms 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CPF3330R00JKR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CPF3330R00JKR36
Metal Film Resistors - CPF3330R00JKR36
Metal Film Resistors - Through Hole 3watts 330ohms 5%

Metal Film Resistors - Through Hole 3watts 330ohms 5%

Supplier's Site
Cpf, 0.555 X 0.180, 330 Ohm, 5%, 100 Ppm Vishay - 50B2274 - Newark, An Avnet Company
Chicago, IL, United States
Cpf, 0.555 X 0.180, 330 Ohm, 5%, 100 Ppm Vishay
50B2274
Cpf, 0.555 X 0.180, 330 Ohm, 5%, 100 Ppm Vishay 50B2274
CPF, 0.555 x 0.180", 330 Ohm, 5%, 100 ppm

CPF, 0.555 x 0.180", 330 Ohm, 5%, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CPF3330R00JKR36 50B2274
Product Name Metal Film Resistors - Cpf, 0.555 X 0.180, 330 Ohm, 5%, 100 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
2 suppliers
Through Hole Resistors - 1249284 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R101JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers