METAL FILM RESISTOR, 22.1KOHM, 3W, 1%; Resistance:22.1kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 41K8892 |
| Product Name | Metal Film Resistor, 22.1Kohm, 3W, 1%; Resistance Vishay |
| Configuration | Single Resistor |
| Technology / Construction | MetalFilm |
| Mounting / Packaging | Axial Leaded |
| Resistance Range | 22100 ohms |
| Tolerance | 1 +/- % |