Vishay Precision Group Through Hole Resistors CPF320R000FKE14

Description
CPF-3 20 1% T-1 E14 E3
Request a Quote Datasheet
Description
CPF-3 20 1% T-1 E14 E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CPF320R000FKE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF320R000FKE14-ND
Through Hole Resistors 541-CPF320R000FKE14-ND
CPF-3 20 1% T-1 E14 E3

CPF-3 20 1% T-1 E14 E3

Buy Now Datasheet
METAL FILM/FLAMEPROOF,3W,20,1%,100PPM,BULK,HAZMAT - CPF320R000FKE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM/FLAMEPROOF,3W,20,1%,100PPM,BULK,HAZMAT
CPF320R000FKE14
METAL FILM/FLAMEPROOF,3W,20,1%,100PPM,BULK,HAZMAT CPF320R000FKE14
METAL FILM/FLAMEPROOF,3W,2 0,1%,100PPM,BULK,HAZ MAT

METAL FILM/FLAMEPROOF,3W,20,1%,100PPM,BULK,HAZMAT

Supplier's Site
Metal Film Resistor, 20 Ohm, 3W, 1%; Resistance Vishay - 41K8890 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 20 Ohm, 3W, 1%; Resistance Vishay
41K8890
Metal Film Resistor, 20 Ohm, 3W, 1%; Resistance Vishay 41K8890
METAL FILM RESISTOR, 20 OHM, 3W, 1%; Resistance:20ohm; Product Range:CPF Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

METAL FILM RESISTOR, 20 OHM, 3W, 1%; Resistance:20ohm; Product Range:CPF Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CPF320R000FKE14-ND CPF320R000FKE14 41K8890
Product Name Through Hole Resistors METAL FILM/FLAMEPROOF,3W,20,1%,100PPM,BULK,HAZMAT Metal Film Resistor, 20 Ohm, 3W, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614891-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 80.6 ohms
View Details
2 suppliers