Vishay Precision Group Metal Film Resistors - CPF31K0000BHE14

Description
Metal Film Resistors - Through Hole 3watts 1Kohms 0.1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 3watts 1Kohms 0.1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CPF31K0000BHE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CPF31K0000BHE14
Metal Film Resistors - CPF31K0000BHE14
Metal Film Resistors - Through Hole 3watts 1Kohms 0.1%

Metal Film Resistors - Through Hole 3watts 1Kohms 0.1%

Supplier's Site
Through Hole Resistors - 541-CPF31K0000BHE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF31K0000BHE14-ND
Through Hole Resistors 541-CPF31K0000BHE14-ND
1 kOhms ±0.1% 3W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

1 kOhms ±0.1% 3W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor - 16336004 - Radwell International
Willingboro, NJ, United States
Resistor
16336004
Resistor 16336004
RESISTOR, AXIAL, METAL FILM, 1K OHM, 3W, .1%, 4.57X14.1 MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, AXIAL, METAL FILM, 1K OHM, 3W, .1%, 4.57X14.1 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Metal Film Resistor, 1Kohm, 3W, 0.1%; Resistance Vishay - 65K2407 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1Kohm, 3W, 0.1%; Resistance Vishay
65K2407
Metal Film Resistor, 1Kohm, 3W, 0.1%; Resistance Vishay 65K2407
METAL FILM RESISTOR, 1KOHM, 3W, 0.1%; Resistance:1kohm; Product Range:CPF Series; Power Rating:3W; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 1KOHM, 3W, 0.1%; Resistance:1kohm; Product Range:CPF Series; Power Rating:3W; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Radwell International Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CPF31K0000BHE14 541-CPF31K0000BHE14-ND 16336004 65K2407
Product Name Metal Film Resistors - Through Hole Resistors Resistor Metal Film Resistor, 1Kohm, 3W, 0.1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 1000 ohms 1000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260366 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers