Vishay Precision Group Metal Film Resistors - CPF316K200FKE14

Description
Metal Film Resistors - Through Hole 3watts 16.2Kohms 1%
Request a Quote
Description
Metal Film Resistors - Through Hole 3watts 16.2Kohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CPF316K200FKE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CPF316K200FKE14
Metal Film Resistors - CPF316K200FKE14
Metal Film Resistors - Through Hole 3watts 16.2Kohms 1%

Metal Film Resistors - Through Hole 3watts 16.2Kohms 1%

Supplier's Site
Metal Film Resistor, 16.2Kohm, 3W, 1%; Resistance Vishay - 41K8887 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 16.2Kohm, 3W, 1%; Resistance Vishay
41K8887
Metal Film Resistor, 16.2Kohm, 3W, 1%; Resistance Vishay 41K8887
METAL FILM RESISTOR, 16.2KOHM, 3W, 1%; Resistance:16.2kohm; Product Range:CPF Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 16.2KOHM, 3W, 1%; Resistance:16.2kohm; Product Range:CPF Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CPF316K200FKE14 41K8887
Product Name Metal Film Resistors - Metal Film Resistor, 16.2Kohm, 3W, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leaded
Resistance Range 16200 ohms 16200 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260393 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1224 (3250m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details