Vishay Precision Group Metal Film Resistors - CPF315R000FKB14

Description
Metal Film Resistors - Through Hole 3watts 15ohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 3watts 15ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CPF315R000FKB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CPF315R000FKB14
Metal Film Resistors - CPF315R000FKB14
Metal Film Resistors - Through Hole 3watts 15ohms 1%

Metal Film Resistors - Through Hole 3watts 15ohms 1%

Supplier's Site
Through Hole Resistors - 541-CPF315R000FKB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF315R000FKB14-ND
Through Hole Resistors 541-CPF315R000FKB14-ND
CPF-3 15 1% T-1 B14

CPF-3 15 1% T-1 B14

Buy Now Datasheet
Resistor, Metal Film, 15 Ohm, 3W, 1%; Resistance Vishay - 42C9623 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 15 Ohm, 3W, 1%; Resistance Vishay
42C9623
Resistor, Metal Film, 15 Ohm, 3W, 1%; Resistance Vishay 42C9623
RESISTOR, METAL FILM, 15 OHM, 3W, 1%; Resistance:15ohm; Product Range:CPF Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: No

RESISTOR, METAL FILM, 15 OHM, 3W, 1%; Resistance:15ohm; Product Range:CPF Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CPF315R000FKB14 541-CPF315R000FKB14-ND 42C9623
Product Name Metal Film Resistors - Through Hole Resistors Resistor, Metal Film, 15 Ohm, 3W, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 15 ohms 15 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers