Vishay Precision Group Metal Film Resistors - CPF315K000JKE14

Description
Metal Film Resistors - Through Hole 3watts 15Kohms 5%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 3watts 15Kohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CPF315K000JKE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CPF315K000JKE14
Metal Film Resistors - CPF315K000JKE14
Metal Film Resistors - Through Hole 3watts 15Kohms 5%

Metal Film Resistors - Through Hole 3watts 15Kohms 5%

Supplier's Site
Metal Film Resistor, 15Kohm, 3W, 5%; Resistance Vishay - 41K8885 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 15Kohm, 3W, 5%; Resistance Vishay
41K8885
Metal Film Resistor, 15Kohm, 3W, 5%; Resistance Vishay 41K8885
METAL FILM RESISTOR, 15KOHM, 3W, 5%; Resistance:15kohm; Product Range:CPF Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

METAL FILM RESISTOR, 15KOHM, 3W, 5%; Resistance:15kohm; Product Range:CPF Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CPF315K000JKE14 41K8885
Product Name Metal Film Resistors - Metal Film Resistor, 15Kohm, 3W, 5%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leaded
Resistance Range 15000 ohms 15000 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details