Vishay Precision Group Metal Film Resistor, 15Kohm, 3W, 1%; Resistance Vishay CPF315K000FKE14

Description
METAL FILM RESISTOR, 15KOHM, 3W, 1%; Resistance:15kohm; Product Range:CPF Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes
Description
METAL FILM RESISTOR, 15KOHM, 3W, 1%; Resistance:15kohm; Product Range:CPF Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 15Kohm, 3W, 1%; Resistance Vishay - 41K8884 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 15Kohm, 3W, 1%; Resistance Vishay
41K8884
Metal Film Resistor, 15Kohm, 3W, 1%; Resistance Vishay 41K8884
METAL FILM RESISTOR, 15KOHM, 3W, 1%; Resistance:15kohm; Product Range:CPF Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

METAL FILM RESISTOR, 15KOHM, 3W, 1%; Resistance:15kohm; Product Range:CPF Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41K8884
Product Name Metal Film Resistor, 15Kohm, 3W, 1%; Resistance Vishay
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 15000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R3R3JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1249311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details