Vishay Precision Group Through Hole Resistors CPF312R000JKB14

Description
CPF-3 12 5% T-1 B14
Request a Quote Datasheet
Description
CPF-3 12 5% T-1 B14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CPF312R000JKB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF312R000JKB14-ND
Through Hole Resistors 541-CPF312R000JKB14-ND
CPF-3 12 5% T-1 B14

CPF-3 12 5% T-1 B14

Buy Now Datasheet
Metal Film Resistors - - CPF312R000JKB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CPF312R000JKB14
Metal Film Resistors - CPF312R000JKB14
Metal Film Resistors - Through Hole 3watts 12ohms 5%

Metal Film Resistors - Through Hole 3watts 12ohms 5%

Supplier's Site
Resistor, Metal Film, 12 Ohm, 3W, 5%; Resistance Vishay - 42C9436 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 12 Ohm, 3W, 5%; Resistance Vishay
42C9436
Resistor, Metal Film, 12 Ohm, 3W, 5%; Resistance Vishay 42C9436
RESISTOR, METAL FILM, 12 OHM, 3W, 5%; Resistance:12ohm; Product Range:CPF Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: No

RESISTOR, METAL FILM, 12 OHM, 3W, 5%; Resistance:12ohm; Product Range:CPF Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CPF312R000JKB14-ND CPF312R000JKB14 42C9436
Product Name Through Hole Resistors Metal Film Resistors - Resistor, Metal Film, 12 Ohm, 3W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722234 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers