CPF-3 12 1% T-1 B14
Res Metal Film 12 Ohm 1% 3W 100ppm/¦C AXL Thru-Hole
CPF-3 METAL FILM RESISTORS, AXIAL LEADS
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 541-CPF312R000FKB14-ND | CPF312R000FKB14 | 42C9425 |
| Product Name | Through Hole Resistors | Res Metal Film 12 Ohm 1% 3W 100ppm/¦C AXL Thru-Hole | Cpf-3 Metal Film Resistors, Axial Leads Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | Axial Leads |
| Tolerance | 1 +/- % | 1 +/- % |