Vishay Intertechnology, Inc. Res Metal Film 110K Ohm 1% 3W 100ppm/¦C AXL Thru-Hole CPF3110K00FKB14

Description
Res Metal Film 110K Ohm 1% 3W 100ppm/¦C AXL Thru-Hole
Request a Quote
Description
Res Metal Film 110K Ohm 1% 3W 100ppm/¦C AXL Thru-Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 110K Ohm 1% 3W 100ppm/¦C AXL Thru-Hole - CPF3110K00FKB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 110K Ohm 1% 3W 100ppm/¦C AXL Thru-Hole
CPF3110K00FKB14
Res Metal Film 110K Ohm 1% 3W 100ppm/¦C AXL Thru-Hole CPF3110K00FKB14
Res Metal Film 110K Ohm 1% 3W 100ppm/¦C AXL Thru-Hole

Res Metal Film 110K Ohm 1% 3W 100ppm/¦C AXL Thru-Hole

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CPF3110K00FKB14
Product Name Res Metal Film 110K Ohm 1% 3W 100ppm/¦C AXL Thru-Hole
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1580265 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers