Res Metal Film 10K Ohm 5% 3W 100ppm/¦C AXL Thru-Hole
CPF-3 METAL FILM RESISTORS, AXIAL LEADS
| ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CPF310K000JKB14 | 42C9303 |
| Product Name | Res Metal Film 10K Ohm 5% 3W 100ppm/¦C AXL Thru-Hole | Cpf-3 Metal Film Resistors, Axial Leads Vishay |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads |
| Tolerance | 5 +/- % |