Vishay Precision Group Metal Film Resistors - CPF310K000FKE14

Description
Metal Film Resistors - Through Hole 3watts 10Kohms 1% 100ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 3watts 10Kohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CPF310K000FKE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CPF310K000FKE14
Metal Film Resistors - CPF310K000FKE14
Metal Film Resistors - Through Hole 3watts 10Kohms 1% 100ppm

Metal Film Resistors - Through Hole 3watts 10Kohms 1% 100ppm

Supplier's Site
Through Hole Resistors - 541-CPF310K000FKE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF310K000FKE14-ND
Through Hole Resistors 541-CPF310K000FKE14-ND
10 kOhms ±1% 3W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

10 kOhms ±1% 3W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 8307514 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8307514
Through Hole Resistors 8307514
Vishay CPF310K000FKE14 Resistor

Vishay CPF310K000FKE14 Resistor

Supplier's Site
Resistor;Metal Film;Res 10 Kilohms;Pwr-Rtg 3 W;Tol 1%;Axial - 70201134 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 10 Kilohms;Pwr-Rtg 3 W;Tol 1%;Axial
70201134
Resistor;Metal Film;Res 10 Kilohms;Pwr-Rtg 3 W;Tol 1%;Axial 70201134
High Power Rating, Small Size Flameproof, High Temperature Coating Special Filming and Coating Processes Excellent High Frequency Characteristics Low Noise Low Voltage Coefficient

  • High Power Rating, Small Size
  • Flameproof, High Temperature Coating
  • Special Filming and Coating Processes
  • Excellent High Frequency Characteristics
  • Low Noise
  • Low Voltage Coefficient
Supplier's Site
Metal Film Resistor, 10Kohm, 3W, 1%; Resistance Vishay - 41K8878 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 10Kohm, 3W, 1%; Resistance Vishay
41K8878
Metal Film Resistor, 10Kohm, 3W, 1%; Resistance Vishay 41K8878
METAL FILM RESISTOR, 10KOHM, 3W, 1%; Resistance:10kohm; Product Range:CPF Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

METAL FILM RESISTOR, 10KOHM, 3W, 1%; Resistance:10kohm; Product Range:CPF Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CPF310K000FKE14 541-CPF310K000FKE14-ND 8307514 70201134 41K8878
Product Name Metal Film Resistors - Through Hole Resistors Through Hole Resistors Resistor;Metal Film;Res 10 Kilohms;Pwr-Rtg 3 W;Tol 1%;Axial Metal Film Resistor, 10Kohm, 3W, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm Metal film MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole Axial Leaded
Resistance Range 10000 ohms 10000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R274JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details