Res Metal Film 100 Ohm 1% 3W 100ppm/¦C AXL Thru-Hole
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 541-CPF3100R00FKB14-ND | CPF3100R00FKB14 |
| Product Name | Through Hole Resistors | Res Metal Film 100 Ohm 1% 3W 100ppm/¦C AXL Thru-Hole |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole |
| Tolerance | 1 +/- % | 1 +/- % |