Vishay Intertechnology, Inc. Metal Film Resistors - CPF3 36K 5 T1

Description
Metal Film Resistors - Through Hole 3watts 36Kohms 5%
Request a Quote
Description
Metal Film Resistors - Through Hole 3watts 36Kohms 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CPF3 36K 5 T1 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CPF3 36K 5 T1
Metal Film Resistors - CPF3 36K 5 T1
Metal Film Resistors - Through Hole 3watts 36Kohms 5%

Metal Film Resistors - Through Hole 3watts 36Kohms 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CPF3 36K 5 T1
Product Name Metal Film Resistors -
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details