Vishay Precision Group Metal Film Resistors - CPF282R000FKE14

Description
Metal Film Resistors - Through Hole 2watts 82ohms 1% 100ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 2watts 82ohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CPF282R000FKE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CPF282R000FKE14
Metal Film Resistors - CPF282R000FKE14
Metal Film Resistors - Through Hole 2watts 82ohms 1% 100ppm

Metal Film Resistors - Through Hole 2watts 82ohms 1% 100ppm

Supplier's Site
Through Hole Resistors - 541-CPF282R000FKE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF282R000FKE14-ND
Through Hole Resistors 541-CPF282R000FKE14-ND
CPF-2 82 1% T-1 E14 E3

CPF-2 82 1% T-1 E14 E3

Buy Now Datasheet
Resistors, Metal Film Rohs Compliant Vishay - 41K8874 - Newark, An Avnet Company
Chicago, IL, United States
Resistors, Metal Film Rohs Compliant Vishay
41K8874
Resistors, Metal Film Rohs Compliant Vishay 41K8874
RESISTORS, METAL FILM ROHS COMPLIANT: YES

RESISTORS, METAL FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CPF282R000FKE14 541-CPF282R000FKE14-ND 41K8874
Product Name Metal Film Resistors - Through Hole Resistors Resistors, Metal Film Rohs Compliant Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 82 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364754 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details