Vishay Precision Group Through Hole Resistors CPF2680R00FKE14

Description
CPF-2 680 1% T-1 E14 E3
Request a Quote Datasheet
Description
CPF-2 680 1% T-1 E14 E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CPF2680R00FKE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF2680R00FKE14-ND
Through Hole Resistors 541-CPF2680R00FKE14-ND
CPF-2 680 1% T-1 E14 E3

CPF-2 680 1% T-1 E14 E3

Buy Now Datasheet
Metal Film Resistors - - CPF2680R00FKE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CPF2680R00FKE14
Metal Film Resistors - CPF2680R00FKE14
Metal Film Resistors - Through Hole 2watts 680ohms 1% 100ppm

Metal Film Resistors - Through Hole 2watts 680ohms 1% 100ppm

Supplier's Site
Resistor Flame Proof, 680 Ohm, 2W, ±1%; Resistance Vishay - 60R3708 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Flame Proof, 680 Ohm, 2W, ±1%; Resistance Vishay
60R3708
Resistor Flame Proof, 680 Ohm, 2W, ±1%; Resistance Vishay 60R3708
RESISTOR FLAME PROOF, 680 OHM, 2W, ±1%; Resistance:680ohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR FLAME PROOF, 680 OHM, 2W, ±1%; Resistance:680ohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CPF2680R00FKE14-ND CPF2680R00FKE14 60R3708
Product Name Through Hole Resistors Metal Film Resistors - Resistor Flame Proof, 680 Ohm, 2W, ±1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details