Vishay Precision Group Metal Film Resistors - CPF256K000FKB14

Description
Metal Film Resistors - Through Hole 2watts 56Kohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 2watts 56Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CPF256K000FKB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CPF256K000FKB14
Metal Film Resistors - CPF256K000FKB14
Metal Film Resistors - Through Hole 2watts 56Kohms 1%

Metal Film Resistors - Through Hole 2watts 56Kohms 1%

Supplier's Site
Through Hole Resistors - 541-CPF256K000FKB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF256K000FKB14-ND
Through Hole Resistors 541-CPF256K000FKB14-ND
CPF-2 56K 1% T-1 B14

CPF-2 56K 1% T-1 B14

Buy Now Datasheet
Cpf-2 Metal Film Resistors, Axial Leads Rohs Compliant Vishay - 42C8555 - Newark, An Avnet Company
Chicago, IL, United States
Cpf-2 Metal Film Resistors, Axial Leads Rohs Compliant Vishay
42C8555
Cpf-2 Metal Film Resistors, Axial Leads Rohs Compliant Vishay 42C8555
CPF-2 METAL FILM RESISTORS, AXIAL LEADS ROHS COMPLIANT: NO

CPF-2 METAL FILM RESISTORS, AXIAL LEADS ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CPF256K000FKB14 541-CPF256K000FKB14-ND 42C8555
Product Name Metal Film Resistors - Through Hole Resistors Cpf-2 Metal Film Resistors, Axial Leads Rohs Compliant Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leads
Resistance Range 56000 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16500 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details