Vishay Precision Group Metal Film Resistors - CPF247K500FKE14

Description
Metal Film Resistors - Through Hole 2watts 47.5ohms 1%
Request a Quote
Description
Metal Film Resistors - Through Hole 2watts 47.5ohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CPF247K500FKE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CPF247K500FKE14
Metal Film Resistors - CPF247K500FKE14
Metal Film Resistors - Through Hole 2watts 47.5ohms 1%

Metal Film Resistors - Through Hole 2watts 47.5ohms 1%

Supplier's Site
Metal Film Resistor, 47.5Kohm, 2W, 1%; Resistance Vishay - 41K8866 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 47.5Kohm, 2W, 1%; Resistance Vishay
41K8866
Metal Film Resistor, 47.5Kohm, 2W, 1%; Resistance Vishay 41K8866
METAL FILM RESISTOR, 47.5KOHM, 2W, 1%; Resistance:47.5kohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 47.5KOHM, 2W, 1%; Resistance:47.5kohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CPF247K500FKE14 41K8866
Product Name Metal Film Resistors - Metal Film Resistor, 47.5Kohm, 2W, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leaded
Resistance Range 47.5 ohms 47500 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details