Vishay Precision Group Through Hole Resistors CPF2470R00FKE14

Description
470 Ohms ±1% 2W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
470 Ohms ±1% 2W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CPF2470R00FKE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF2470R00FKE14-ND
Through Hole Resistors 541-CPF2470R00FKE14-ND
470 Ohms ±1% 2W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

470 Ohms ±1% 2W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - CPF2470R00FKE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CPF2470R00FKE14
Vishay/DaleMetal Film Resistors - CPF2470R00FKE14
Vishay/DaleMetal Film Resistors - Through Hole 2watts 470ohms 1% 100ppm

Vishay/DaleMetal Film Resistors - Through Hole 2watts 470ohms 1% 100ppm

Supplier's Site
Metal Film Resistor, 470 Ohm, 2W, 1%; Resistance Vishay - 41K8867 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 470 Ohm, 2W, 1%; Resistance Vishay
41K8867
Metal Film Resistor, 470 Ohm, 2W, 1%; Resistance Vishay 41K8867
METAL FILM RESISTOR, 470 OHM, 2W, 1%; Resistance:470ohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

METAL FILM RESISTOR, 470 OHM, 2W, 1%; Resistance:470ohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CPF2470R00FKE14-ND CPF2470R00FKE14 41K8867
Product Name Through Hole Resistors Vishay/DaleMetal Film Resistors - Metal Film Resistor, 470 Ohm, 2W, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Resistance Range 470 ohms 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details