Vishay Precision Group Metal Film Resistors - CPF23K0000JKB14

Description
Metal Film Resistors - Through Hole 2watts 3Kohms 5%
Request a Quote
Description
Metal Film Resistors - Through Hole 2watts 3Kohms 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CPF23K0000JKB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CPF23K0000JKB14
Metal Film Resistors - CPF23K0000JKB14
Metal Film Resistors - Through Hole 2watts 3Kohms 5%

Metal Film Resistors - Through Hole 2watts 3Kohms 5%

Supplier's Site
Resistor, Metal Film, 3Kohm, 2W, 5%; Resistance Vishay - 19C6898 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 3Kohm, 2W, 5%; Resistance Vishay
19C6898
Resistor, Metal Film, 3Kohm, 2W, 5%; Resistance Vishay 19C6898
RESISTOR, METAL FILM, 3KOHM, 2W, 5%; Resistance:3kohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: No

RESISTOR, METAL FILM, 3KOHM, 2W, 5%; Resistance:3kohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CPF23K0000JKB14 19C6898
Product Name Metal Film Resistors - Resistor, Metal Film, 3Kohm, 2W, 5%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leaded
Resistance Range 3000 ohms 3000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1722151 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers