Vishay Precision Group Metal Film Resistors - CPF230K000JKR36

Description
Metal Film Resistors - Through Hole 2watts 30Kohms 5%
Request a Quote
Description
Metal Film Resistors - Through Hole 2watts 30Kohms 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CPF230K000JKR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CPF230K000JKR36
Metal Film Resistors - CPF230K000JKR36
Metal Film Resistors - Through Hole 2watts 30Kohms 5%

Metal Film Resistors - Through Hole 2watts 30Kohms 5%

Supplier's Site
Resistor Metal Film, 30Kohm, 2W, 5%, Full Reel; Resistance Vishay - 42C7915 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Metal Film, 30Kohm, 2W, 5%, Full Reel; Resistance Vishay
42C7915
Resistor Metal Film, 30Kohm, 2W, 5%, Full Reel; Resistance Vishay 42C7915
RESISTOR METAL FILM, 30KOHM, 2W, 5%, FULL REEL; Resistance:30kohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: No

RESISTOR METAL FILM, 30KOHM, 2W, 5%, FULL REEL; Resistance:30kohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CPF230K000JKR36 42C7915
Product Name Metal Film Resistors - Resistor Metal Film, 30Kohm, 2W, 5%, Full Reel; Resistance Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leaded
Resistance Range 30000 ohms 30000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1691746 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 4756729 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers