Vishay Precision Group Cpf-2 2.94 1% T-1 B14 Vishay CPF22R9400FKB14

Description
CPF-2 2.94 1% T-1 B14
Description
CPF-2 2.94 1% T-1 B14

Suppliers

Company
Product
Description
Supplier Links
Cpf-2 2.94 1% T-1 B14 Vishay - 46P5981 - Newark, An Avnet Company
Chicago, IL, United States
Cpf-2 2.94 1% T-1 B14 Vishay
46P5981
Cpf-2 2.94 1% T-1 B14 Vishay 46P5981
CPF-2 2.94 1% T-1 B14

CPF-2 2.94 1% T-1 B14

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46P5981
Product Name Cpf-2 2.94 1% T-1 B14 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details