Vishay Precision Group Metal Film Resistors - CPF22K2000FKE14

Description
Metal Film Resistors - Through Hole 2watts 2.2Kohms 1% 100ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 2watts 2.2Kohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CPF22K2000FKE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CPF22K2000FKE14
Metal Film Resistors - CPF22K2000FKE14
Metal Film Resistors - Through Hole 2watts 2.2Kohms 1% 100ppm

Metal Film Resistors - Through Hole 2watts 2.2Kohms 1% 100ppm

Supplier's Site
Through Hole Resistors - 8505531 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8505531
Through Hole Resistors 8505531
Vishay CPF22K2000FKE14 Resistor

Vishay CPF22K2000FKE14 Resistor

Supplier's Site
Through Hole Resistors - 541-CPF22K2000FKE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF22K2000FKE14-ND
Through Hole Resistors 541-CPF22K2000FKE14-ND
2.2 kOhms ±1% 2W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

2.2 kOhms ±1% 2W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES.,METAL FILM, 2.2K OHM, 2W, 1%, +/-100PPM, AXIAL, BULK - 70205178 - Allied Electronics, Inc.
Fort Worth, TX, USA
RES.,METAL FILM, 2.2K OHM, 2W, 1%, +/-100PPM, AXIAL, BULK
70205178
RES.,METAL FILM, 2.2K OHM, 2W, 1%, +/-100PPM, AXIAL, BULK 70205178
RES.,METAL FILM, 2.2K OHM, 2W, 1%, +/-100PPM, AXIAL, BULK

RES.,METAL FILM, 2.2K OHM, 2W, 1%, +/-100PPM, AXIAL, BULK

Supplier's Site
Metal Film Resistor, 2.2Kohm, 2W, 1%; Resistance Vishay - 84R1437 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 2.2Kohm, 2W, 1%; Resistance Vishay
84R1437
Metal Film Resistor, 2.2Kohm, 2W, 1%; Resistance Vishay 84R1437
METAL FILM RESISTOR, 2.2KOHM, 2W, 1%; Resistance:2.2kohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 2.2KOHM, 2W, 1%; Resistance:2.2kohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CPF22K2000FKE14 8505531 541-CPF22K2000FKE14-ND 70205178 84R1437
Product Name Metal Film Resistors - Through Hole Resistors Through Hole Resistors RES.,METAL FILM, 2.2K OHM, 2W, 1%, +/-100PPM, AXIAL, BULK Metal Film Resistor, 2.2Kohm, 2W, 1%; Resistance Vishay
Technology / Construction MetalFilm Metal film MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 2200 ohms 2200 ohms 2200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details