Vishay Precision Group Vishay/DaleMetal Film Resistors - CPF227K400FKB14

Description
Vishay/DaleMetal Film Resistors - Through Hole 2watts 27.4Kohms 1%
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 2watts 27.4Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CPF227K400FKB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CPF227K400FKB14
Vishay/DaleMetal Film Resistors - CPF227K400FKB14
Vishay/DaleMetal Film Resistors - Through Hole 2watts 27.4Kohms 1%

Vishay/DaleMetal Film Resistors - Through Hole 2watts 27.4Kohms 1%

Supplier's Site
Through Hole Resistors - 541-CPF227K400FKB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF227K400FKB14-ND
Through Hole Resistors 541-CPF227K400FKB14-ND
CPF-2 27.4K 1% T-1 B14

CPF-2 27.4K 1% T-1 B14

Buy Now Datasheet
Resistor - 79023752 - Radwell International
Willingboro, NJ, United States
Resistor
79023752
Resistor 79023752
RESISTOR, AXIAL, METAL FILM, 27.4K, 1%, 2W, 3.68X8.74 MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, AXIAL, METAL FILM, 27.4K, 1%, 2W, 3.68X8.74 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Radwell International
Product Category Resistors Resistors Resistors
Product Number CPF227K400FKB14 541-CPF227K400FKB14-ND 79023752
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Resistor
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 27400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details