The Vishay Metal Film Resistor, part number 41K8855, has a resistance value of 22 kΩ and a power rating of 2W. It features a tolerance of ±1% and is designed for high precision applications. The resistor is RoHS compliant and has a maximum working voltage of 350V. It is constructed with a proprietary nickel-chrome alloy element and a high-purity ceramic core, coated with a special high-temperature conformal coat for durability. The resistor operates effectively within a temperature range of -65 °C to +230 °C and exhibits low noise and excellent high-frequency characteristics. Its compact axial leaded design makes it suitable for various electronic applications.
Vishay/DaleMetal Film Resistors - Through Hole 2watts 22Kohms 1% 100ppm
Vishay CPF222K000FKE14 Resistor
22 kOhms ±1% 2W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film
METAL FILM RESISTOR, 22KOHM, 2W, 1%; Resistance:22kohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes
RES.,METAL FILM, 22K OHM, 2W, 1%, +/-100PPM, AXIAL, BULK
| ASAP Semiconductor LLC | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | CPF222K000FKE14 | 8505525 | 541-CPF222K000FKE14-ND | 41K8855 | 70205175 |
| Product Name | Vishay/DaleMetal Film Resistors - | Through Hole Resistors | Through Hole Resistors | Metal Film Resistor, 22Kohm, 2W, 1%; Resistance Vishay | RES.,METAL FILM, 22K OHM, 2W, 1%, +/-100PPM, AXIAL, BULK |
| Technology / Construction | MetalFilm | Metal film | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | Axial Leaded | Axial Leads |
| Resistance Range | 22000 ohms | 22000 ohms | 22000 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C |