Vishay Intertechnology, Inc. Metal Film Resistors - CPF21R0000FKEE6

Description
Metal Film Resistors - Through Hole 2watts 1ohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 2watts 1ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CPF21R0000FKEE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CPF21R0000FKEE6
Metal Film Resistors - CPF21R0000FKEE6
Metal Film Resistors - Through Hole 2watts 1ohms 1%

Metal Film Resistors - Through Hole 2watts 1ohms 1%

Supplier's Site
Through Hole Resistors - 541-CPF21R0000FKEE6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF21R0000FKEE6CT-ND
Through Hole Resistors 541-CPF21R0000FKEE6CT-ND
1 Ohms ±1% 2W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

1 Ohms ±1% 2W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-CPF21R0000FKEE6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF21R0000FKEE6TR-ND
Through Hole Resistors 541-CPF21R0000FKEE6TR-ND
1 Ohms ±1% 2W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

1 Ohms ±1% 2W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res, 1R, 2W, Axial, Metal Film Rohs Compliant Vishay - 13AJ4590 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 2W, Axial, Metal Film Rohs Compliant Vishay
13AJ4590
Res, 1R, 2W, Axial, Metal Film Rohs Compliant Vishay 13AJ4590
RES, 1R, 2W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 1R, 2W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CPF21R0000FKEE6 541-CPF21R0000FKEE6CT-ND 13AJ4590
Product Name Metal Film Resistors - Through Hole Resistors Res, 1R, 2W, Axial, Metal Film Rohs Compliant Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 1 ohms 1 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R205JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details