Vishay Precision Group Metal Film Resistors - CPF21K2000FKE14

Description
Metal Film Resistors - Through Hole 2watts 1.2Kohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 2watts 1.2Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CPF21K2000FKE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CPF21K2000FKE14
Metal Film Resistors - CPF21K2000FKE14
Metal Film Resistors - Through Hole 2watts 1.2Kohms 1%

Metal Film Resistors - Through Hole 2watts 1.2Kohms 1%

Supplier's Site
Through Hole Resistors - 8307034 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8307034
Through Hole Resistors 8307034
Vishay CPF21K2000FKE14 Resistor

Vishay CPF21K2000FKE14 Resistor

Supplier's Site
Through Hole Resistors - 541-CPF21K2000FKE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF21K2000FKE14-ND
Through Hole Resistors 541-CPF21K2000FKE14-ND
CPF-2 1.2K 1% T-1 E14 E3

CPF-2 1.2K 1% T-1 E14 E3

Buy Now Datasheet
Resistor - 16322512 - Radwell International
Willingboro, NJ, United States
Resistor
16322512
Resistor 16322512
METAL FILM RESISTOR, 1.2KOHM, 2W, 1%; RESISTANCE:1.2KOHM; PRODUCT RANGE:CPF SERIES; POWER RATING:2W; RESISTANCE TOLERANCE:ª 1%; RESISTOR CASE STYLE:AXIAL LEADED; VOLTAGE RATING:350V; RESISTOR ELEMENT TYPE:METAL FILM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

METAL FILM RESISTOR, 1.2KOHM, 2W, 1%; RESISTANCE:1.2KOHM; PRODUCT RANGE:CPF SERIES; POWER RATING:2W; RESISTANCE TOLERANCE:ª 1%; RESISTOR CASE STYLE:AXIAL LEADED; VOLTAGE RATING:350V; RESISTOR ELEMENT TYPE:METAL FILM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
RES.,METAL FILM, 1.2K OHM, 2W, 1%, +/-100PPM, AXIAL, BULK - 70205167 - Allied Electronics, Inc.
Fort Worth, TX, USA
RES.,METAL FILM, 1.2K OHM, 2W, 1%, +/-100PPM, AXIAL, BULK
70205167
RES.,METAL FILM, 1.2K OHM, 2W, 1%, +/-100PPM, AXIAL, BULK 70205167
RES.,METAL FILM, 1.2K OHM, 2W, 1%, +/-100PPM, AXIAL, BULK

RES.,METAL FILM, 1.2K OHM, 2W, 1%, +/-100PPM, AXIAL, BULK

Supplier's Site
Metal Film Resistor, 1.2Kohm, 2W, 1%; Resistance Vishay - 41K8836 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1.2Kohm, 2W, 1%; Resistance Vishay
41K8836
Metal Film Resistor, 1.2Kohm, 2W, 1%; Resistance Vishay 41K8836
METAL FILM RESISTOR, 1.2KOHM, 2W, 1%; Resistance:1.2kohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 1.2KOHM, 2W, 1%; Resistance:1.2kohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. DigiKey Radwell International Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CPF21K2000FKE14 8307034 541-CPF21K2000FKE14-ND 16322512 70205167 41K8836
Product Name Metal Film Resistors - Through Hole Resistors Through Hole Resistors Resistor RES.,METAL FILM, 1.2K OHM, 2W, 1%, +/-100PPM, AXIAL, BULK Metal Film Resistor, 1.2Kohm, 2W, 1%; Resistance Vishay
Technology / Construction MetalFilm Metal film MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 1200 ohms 1200 ohms 1200 ohms 1200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614937-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4530 ohms
View Details
4 suppliers