Vishay Precision Group Through Hole Resistors CPF21K0000FKE14

Description
1 kOhms ±1% 2W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1 kOhms ±1% 2W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CPF21K0000FKE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF21K0000FKE14-ND
Through Hole Resistors 541-CPF21K0000FKE14-ND
1 kOhms ±1% 2W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

1 kOhms ±1% 2W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - CPF21K0000FKE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CPF21K0000FKE14
Vishay/DaleMetal Film Resistors - CPF21K0000FKE14
Vishay/DaleMetal Film Resistors - Through Hole 2watts 1Kohms 1% 100ppm

Vishay/DaleMetal Film Resistors - Through Hole 2watts 1Kohms 1% 100ppm

Supplier's Site
Metal Film Resistor, 1Kohm, 2W, 1%; Resistance Vishay - 41K8835 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1Kohm, 2W, 1%; Resistance Vishay
41K8835
Metal Film Resistor, 1Kohm, 2W, 1%; Resistance Vishay 41K8835
METAL FILM RESISTOR, 1KOHM, 2W, 1%; Resistance:1kohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

METAL FILM RESISTOR, 1KOHM, 2W, 1%; Resistance:1kohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

Supplier's Site
Resistor;Metal Film;Res 1 Kilohms;Pwr-Rtg 2 W;Tol 1%;Axial - 70201129 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 1 Kilohms;Pwr-Rtg 2 W;Tol 1%;Axial
70201129
Resistor;Metal Film;Res 1 Kilohms;Pwr-Rtg 2 W;Tol 1%;Axial 70201129
High Power Rating, Small Size Flameproof, High Temperature Coating Special Filming and Coating Processes Excellent High Frequency Characteristics Low Noise Low Voltage Coefficient

  • High Power Rating, Small Size
  • Flameproof, High Temperature Coating
  • Special Filming and Coating Processes
  • Excellent High Frequency Characteristics
  • Low Noise
  • Low Voltage Coefficient
Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CPF21K0000FKE14-ND CPF21K0000FKE14 41K8835 70201129
Product Name Through Hole Resistors Vishay/DaleMetal Film Resistors - Metal Film Resistor, 1Kohm, 2W, 1%; Resistance Vishay Resistor;Metal Film;Res 1 Kilohms;Pwr-Rtg 2 W;Tol 1%;Axial
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details