Vishay Precision Group Cpf-2 15.4 1% T-1 E14 E3 Vishay CPF215R400FKE14

Description
CPF-2 15.4 1% T-1 E14 e3
Description
CPF-2 15.4 1% T-1 E14 e3

Suppliers

Company
Product
Description
Supplier Links
Cpf-2 15.4 1% T-1 E14 E3 Vishay - 64R5037 - Newark, An Avnet Company
Chicago, IL, United States
Cpf-2 15.4 1% T-1 E14 E3 Vishay
64R5037
Cpf-2 15.4 1% T-1 E14 E3 Vishay 64R5037
CPF-2 15.4 1% T-1 E14 e3

CPF-2 15.4 1% T-1 E14 e3

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 64R5037
Product Name Cpf-2 15.4 1% T-1 E14 E3 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details