Vishay Precision Group Metal Film Resistors - CPF215K000FKE14

Description
Metal Film Resistors - Through Hole 2watts 15Kohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 2watts 15Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CPF215K000FKE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CPF215K000FKE14
Metal Film Resistors - CPF215K000FKE14
Metal Film Resistors - Through Hole 2watts 15Kohms 1%

Metal Film Resistors - Through Hole 2watts 15Kohms 1%

Supplier's Site
Through Hole Resistors - 541-CPF215K000FKE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF215K000FKE14-ND
Through Hole Resistors 541-CPF215K000FKE14-ND
15 kOhms ±1% 2W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

15 kOhms ±1% 2W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistors - Through Hole Resistors - 1338971-CPF215K000FKE14 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1338971-CPF215K000FKE14
Resistors - Through Hole Resistors 1338971-CPF215K000FKE14
Win Source Part Number: 1338971-CPF215K000FK E14 Category: Resistors - Through Hole Resistors Series: CPF Features: Flame Proof, Moisture Resistant, Safety Package: Bulk Size / Dimension: 0.145" Dia x 0.344" L (3.68mm x 8.74mm) Standard Package: 100 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 2W Composition: Metal Film Number of Terminations: 2 Resistance: 15 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -65°C ~ 230°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable HTSUS: 8533.21.0040 Mfr: Vishay Dale

Win Source Part Number: 1338971-CPF215K000FKE14
Category: Resistors - Through Hole Resistors
Series: CPF
Features: Flame Proof, Moisture Resistant, Safety
Package: Bulk
Size / Dimension: 0.145" Dia x 0.344" L (3.68mm x 8.74mm)
Standard Package: 100
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 2W
Composition: Metal Film
Number of Terminations: 2
Resistance: 15 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -65°C ~ 230°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0040
Mfr: Vishay Dale

Buy Now Datasheet
Resistor;Metal Film;Res 15 Kilohms;Pwr-Rtg 2 W;Tol 1%;Axial - 70201131 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 15 Kilohms;Pwr-Rtg 2 W;Tol 1%;Axial
70201131
Resistor;Metal Film;Res 15 Kilohms;Pwr-Rtg 2 W;Tol 1%;Axial 70201131
High Power Rating, Small Size Flameproof, High Temperature Coating Special Filming and Coating Processes Excellent High Frequency Characteristics Low Noise Low Voltage Coefficient

  • High Power Rating, Small Size
  • Flameproof, High Temperature Coating
  • Special Filming and Coating Processes
  • Excellent High Frequency Characteristics
  • Low Noise
  • Low Voltage Coefficient
Supplier's Site
RES.,METAL FILM, 15K OHM, 2W, 1%, +/-100PPM, AXIAL, BULK - 70205164 - Allied Electronics, Inc.
Fort Worth, TX, USA
RES.,METAL FILM, 15K OHM, 2W, 1%, +/-100PPM, AXIAL, BULK
70205164
RES.,METAL FILM, 15K OHM, 2W, 1%, +/-100PPM, AXIAL, BULK 70205164
RES.,METAL FILM, 15K OHM, 2W, 1%, +/-100PPM, AXIAL, BULK

RES.,METAL FILM, 15K OHM, 2W, 1%, +/-100PPM, AXIAL, BULK

Supplier's Site
Metal Film Resistor, 15Kohm, 2W, 1%; Resistance Vishay - 41K8843 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 15Kohm, 2W, 1%; Resistance Vishay
41K8843
Metal Film Resistor, 15Kohm, 2W, 1%; Resistance Vishay 41K8843
METAL FILM RESISTOR, 15KOHM, 2W, 1%; Resistance:15kohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

METAL FILM RESISTOR, 15KOHM, 2W, 1%; Resistance:15kohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics Allied Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CPF215K000FKE14 541-CPF215K000FKE14-ND 1338971-CPF215K000FKE14 70201131 70205164 41K8843
Product Name Metal Film Resistors - Through Hole Resistors Resistors - Through Hole Resistors Resistor;Metal Film;Res 15 Kilohms;Pwr-Rtg 2 W;Tol 1%;Axial RES.,METAL FILM, 15K OHM, 2W, 1%, +/-100PPM, AXIAL, BULK Metal Film Resistor, 15Kohm, 2W, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 15000 ohms 15000 ohms 15000 ohms 15000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363297 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details