Vishay Precision Group Res Metal Film 11K Ohm 1% 2W 100ppm/¦C AXL Thru-Hole CPF211K000FKB14

Description
Res Metal Film 11K Ohm 1% 2W 100ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 11K Ohm 1% 2W 100ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 11K Ohm 1% 2W 100ppm/¦C AXL Thru-Hole - CPF211K000FKB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 11K Ohm 1% 2W 100ppm/¦C AXL Thru-Hole
CPF211K000FKB14
Res Metal Film 11K Ohm 1% 2W 100ppm/¦C AXL Thru-Hole CPF211K000FKB14
Res Metal Film 11K Ohm 1% 2W 100ppm/¦C AXL Thru-Hole

Res Metal Film 11K Ohm 1% 2W 100ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - 541-CPF211K000FKB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF211K000FKB14-ND
Through Hole Resistors 541-CPF211K000FKB14-ND
CPF-2 11K 1% T-1 B14

CPF-2 11K 1% T-1 B14

Buy Now Datasheet
Resistor Metal Film, 11Kohm, 2W, 1%; Resistance Vishay - 42C7056 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Metal Film, 11Kohm, 2W, 1%; Resistance Vishay
42C7056
Resistor Metal Film, 11Kohm, 2W, 1%; Resistance Vishay 42C7056
RESISTOR METAL FILM, 11KOHM, 2W, 1%; Resistance:11kohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: No

RESISTOR METAL FILM, 11KOHM, 2W, 1%; Resistance:11kohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CPF211K000FKB14 541-CPF211K000FKB14-ND 42C7056
Product Name Res Metal Film 11K Ohm 1% 2W 100ppm/¦C AXL Thru-Hole Through Hole Resistors Resistor Metal Film, 11Kohm, 2W, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 2 watts 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614895-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9500 ohms
View Details
4 suppliers