Vishay Precision Group Res Metal Film 10K Ohm 1% 2W 100ppm/¦C AXL Thru-Hole CPF210K000FKB14

Description
Res Metal Film 10K Ohm 1% 2W 100ppm/¦C AXL Thru-Hole
Request a Quote
Description
Res Metal Film 10K Ohm 1% 2W 100ppm/¦C AXL Thru-Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 10K Ohm 1% 2W 100ppm/¦C AXL Thru-Hole - CPF210K000FKB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 10K Ohm 1% 2W 100ppm/¦C AXL Thru-Hole
CPF210K000FKB14
Res Metal Film 10K Ohm 1% 2W 100ppm/¦C AXL Thru-Hole CPF210K000FKB14
Res Metal Film 10K Ohm 1% 2W 100ppm/¦C AXL Thru-Hole

Res Metal Film 10K Ohm 1% 2W 100ppm/¦C AXL Thru-Hole

Supplier's Site
Metal Film Resistor; Resistance Vishay - 01C6555 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor; Resistance Vishay
01C6555
Metal Film Resistor; Resistance Vishay 01C6555
Metal Film Resistor; Resistance:10kohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Diameter:3.68mm RoHS Compliant: No

Metal Film Resistor; Resistance:10kohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Diameter:3.68mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CPF210K000FKB14 01C6555
Product Name Res Metal Film 10K Ohm 1% 2W 100ppm/¦C AXL Thru-Hole Metal Film Resistor; Resistance Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leaded
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details