Res Metal Film 100 Ohm 2% 2W 100ppm/¦C AXL Thru-Hole
CPF-2 100 2% T-1 B14
CPF-2 METAL FILM RESISTORS, AXIAL LEADS
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CPF2100R00GKB14 | 541-CPF2100R00GKB14-ND | 42C7031 |
| Product Name | Res Metal Film 100 Ohm 2% 2W 100ppm/¦C AXL Thru-Hole | Through Hole Resistors | Cpf-2 Metal Film Resistors, Axial Leads Vishay |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | Axial Leads |
| Tolerance | 2 +/- % | 2 +/- % | |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C | |
| Power Rating | 2 watts | 2 watts |