Vishay Precision Group Vishay/DaleMetal Film Resistors - CPF2100K00FKEE6

Description
Vishay/DaleMetal Film Resistors - Through Hole 2watts 100Kohms 1%
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 2watts 100Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CPF2100K00FKEE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CPF2100K00FKEE6
Vishay/DaleMetal Film Resistors - CPF2100K00FKEE6
Vishay/DaleMetal Film Resistors - Through Hole 2watts 100Kohms 1%

Vishay/DaleMetal Film Resistors - Through Hole 2watts 100Kohms 1%

Supplier's Site
Through Hole Resistors - 541-CPF2100K00FKEE6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF2100K00FKEE6TR-ND
Through Hole Resistors 541-CPF2100K00FKEE6TR-ND
CPF-2 100K 1% T-1 EE6 E3

CPF-2 100K 1% T-1 EE6 E3

Buy Now Datasheet
Through Hole Resistors - 541-CPF2100K00FKEE6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF2100K00FKEE6CT-ND
Through Hole Resistors 541-CPF2100K00FKEE6CT-ND
CPF-2 100K 1% T-1 EE6 E3

CPF-2 100K 1% T-1 EE6 E3

Buy Now Datasheet
Metal Film Resistor, 100Kohm, 2W, 1%; Resistance Vishay - 65K2396 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 100Kohm, 2W, 1%; Resistance Vishay
65K2396
Metal Film Resistor, 100Kohm, 2W, 1%; Resistance Vishay 65K2396
METAL FILM RESISTOR, 100KOHM, 2W, 1%; Resistance:100kohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 100KOHM, 2W, 1%; Resistance:100kohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CPF2100K00FKEE6 541-CPF2100K00FKEE6TR-ND 65K2396
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Metal Film Resistor, 100Kohm, 2W, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 100000 ohms 100000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37400 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1468324 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R683JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details