Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CPF2 1.5K 5 T1TR

Description
Vishay/DaleMetal Film Resistors - Through Hole 2watts 1.5Kohms 5%
Request a Quote
Description
Vishay/DaleMetal Film Resistors - Through Hole 2watts 1.5Kohms 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CPF2 1.5K 5 T1TR - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CPF2 1.5K 5 T1TR
Vishay/DaleMetal Film Resistors - CPF2 1.5K 5 T1TR
Vishay/DaleMetal Film Resistors - Through Hole 2watts 1.5Kohms 5%

Vishay/DaleMetal Film Resistors - Through Hole 2watts 1.5Kohms 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CPF2 1.5K 5 T1TR
Product Name Vishay/DaleMetal Film Resistors -
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R3R9JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614893-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15800 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details