Vishay Intertechnology, Inc. Res Metal Film 500m Ohm 1% 1W 150ppm/¦C AXL Thru-Hole CPF1R50000FLB14

Description
Res Metal Film 500m Ohm 1% 1W 150ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 500m Ohm 1% 1W 150ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 500m Ohm 1% 1W 150ppm/¦C AXL Thru-Hole - CPF1R50000FLB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 500m Ohm 1% 1W 150ppm/¦C AXL Thru-Hole
CPF1R50000FLB14
Res Metal Film 500m Ohm 1% 1W 150ppm/¦C AXL Thru-Hole CPF1R50000FLB14
Res Metal Film 500m Ohm 1% 1W 150ppm/¦C AXL Thru-Hole

Res Metal Film 500m Ohm 1% 1W 150ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - 541-CPF1R50000FLB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF1R50000FLB14-ND
Through Hole Resistors 541-CPF1R50000FLB14-ND
CPF-1 .5 1% T-0 B14

CPF-1 .5 1% T-0 B14

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPF1R50000FLB14 541-CPF1R50000FLB14-ND
Product Name Res Metal Film 500m Ohm 1% 1W 150ppm/¦C AXL Thru-Hole Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 150 ±ppm/°C 150 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details