Vishay Precision Group Metal Film Resistors - CPF1R22000JNB14

Description
Metal Film Resistors - Through Hole 1watt 0.22ohms 5%
Request a Quote
Description
Metal Film Resistors - Through Hole 1watt 0.22ohms 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CPF1R22000JNB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CPF1R22000JNB14
Metal Film Resistors - CPF1R22000JNB14
Metal Film Resistors - Through Hole 1watt 0.22ohms 5%

Metal Film Resistors - Through Hole 1watt 0.22ohms 5%

Supplier's Site
Resistor Flame Proof, 0.22 Ohm, 1W, ±5%; Resistance Vishay - 42C3753 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Flame Proof, 0.22 Ohm, 1W, ±5%; Resistance Vishay
42C3753
Resistor Flame Proof, 0.22 Ohm, 1W, ±5%; Resistance Vishay 42C3753
RESISTOR FLAME PROOF, 0.22 OHM, 1W, ±5%; Resistance:0.22ohm; Product Range:CPF Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

RESISTOR FLAME PROOF, 0.22 OHM, 1W, ±5%; Resistance:0.22ohm; Product Range:CPF Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CPF1R22000JNB14 42C3753
Product Name Metal Film Resistors - Resistor Flame Proof, 0.22 Ohm, 1W, ±5%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leaded
Resistance Range 0.2200 ohms 0.2200 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.21 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details