Vishay Precision Group Through Hole Resistors CPF1500R00FKB14

Description
CAP
Request a Quote Datasheet
Description
CAP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CPF1500R00FKB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF1500R00FKB14-ND
Through Hole Resistors 541-CPF1500R00FKB14-ND
CAP

CAP

Buy Now Datasheet
Metal Film Resistors - - CPF1500R00FKB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CPF1500R00FKB14
Metal Film Resistors - CPF1500R00FKB14
Metal Film Resistors - Through Hole 1watt 500ohms 1%

Metal Film Resistors - Through Hole 1watt 500ohms 1%

Supplier's Site
Cpf, 0.240 X 0.090, 500 Ohm, 1%, 100 Ppm Rohs Compliant Vishay - 81H6864 - Newark, An Avnet Company
Chicago, IL, United States
Cpf, 0.240 X 0.090, 500 Ohm, 1%, 100 Ppm Rohs Compliant Vishay
81H6864
Cpf, 0.240 X 0.090, 500 Ohm, 1%, 100 Ppm Rohs Compliant Vishay 81H6864
CPF, 0.240 x 0.090", 500 Ohm, 1%, 100 ppm RoHS Compliant: No

CPF, 0.240 x 0.090", 500 Ohm, 1%, 100 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CPF1500R00FKB14-ND CPF1500R00FKB14 81H6864
Product Name Through Hole Resistors Metal Film Resistors - Cpf, 0.240 X 0.090, 500 Ohm, 1%, 100 Ppm Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers