Vishay Intertechnology, Inc. RESISTOR METAL FILM 1W 4.75 OHM CPF14R7500FKEE6

Description
RESISTOR METAL FILM 1W 4.75ohm
Request a Quote Datasheet
Description
RESISTOR METAL FILM 1W 4.75ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR METAL FILM 1W 4.75 OHM - CPF14R7500FKEE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR METAL FILM 1W 4.75 OHM
CPF14R7500FKEE6
RESISTOR METAL FILM 1W 4.75 OHM CPF14R7500FKEE6
RESISTOR METAL FILM 1W 4.75ohm

RESISTOR METAL FILM 1W 4.75ohm

Supplier's Site
Through Hole Resistors - 541-CPF14R7500FKEE6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF14R7500FKEE6CT-ND
Through Hole Resistors 541-CPF14R7500FKEE6CT-ND
4.75 Ohms ±1% 1W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

4.75 Ohms ±1% 1W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-CPF14R7500FKEE6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF14R7500FKEE6TR-ND
Through Hole Resistors 541-CPF14R7500FKEE6TR-ND
4.75 Ohms ±1% 1W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

4.75 Ohms ±1% 1W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPF14R7500FKEE6 541-CPF14R7500FKEE6CT-ND
Product Name RESISTOR METAL FILM 1W 4.75 OHM Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Resistance Range 4.75 ohms 4.75 ohms
Power Rating 1 watts 1 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers