Vishay Precision Group Through Hole Resistors CPF133K000FKE14

Description
CPF-1 33K 1% T-1 E14 E3
Request a Quote Datasheet
Description
CPF-1 33K 1% T-1 E14 E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CPF133K000FKE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF133K000FKE14-ND
Through Hole Resistors 541-CPF133K000FKE14-ND
CPF-1 33K 1% T-1 E14 E3

CPF-1 33K 1% T-1 E14 E3

Buy Now Datasheet
Metal Film Resistors - - CPF133K000FKE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CPF133K000FKE14
Metal Film Resistors - CPF133K000FKE14
Metal Film Resistors - Through Hole 1watt 33Kohms 1% 100ppm

Metal Film Resistors - Through Hole 1watt 33Kohms 1% 100ppm

Supplier's Site
RES.,METAL FILM, 3K OHM, 1W, 1%, +/-100PPM, AXIAL, BULK - 70205150 - Allied Electronics, Inc.
Fort Worth, TX, USA
RES.,METAL FILM, 3K OHM, 1W, 1%, +/-100PPM, AXIAL, BULK
70205150
RES.,METAL FILM, 3K OHM, 1W, 1%, +/-100PPM, AXIAL, BULK 70205150
RES.,METAL FILM, 3K OHM, 1W, 1%, +/-100PPM, AXIAL, BULK

RES.,METAL FILM, 3K OHM, 1W, 1%, +/-100PPM, AXIAL, BULK

Supplier's Site
Metal Film Resistor, 33Kohm, 1W, 1%; Resistance Vishay - 63M2710 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 33Kohm, 1W, 1%; Resistance Vishay
63M2710
Metal Film Resistor, 33Kohm, 1W, 1%; Resistance Vishay 63M2710
METAL FILM RESISTOR, 33KOHM, 1W, 1%; Resistance:33kohm; Product Range:CPF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

METAL FILM RESISTOR, 33KOHM, 1W, 1%; Resistance:33kohm; Product Range:CPF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CPF133K000FKE14-ND CPF133K000FKE14 70205150 63M2710
Product Name Through Hole Resistors Metal Film Resistors - RES.,METAL FILM, 3K OHM, 1W, 1%, +/-100PPM, AXIAL, BULK Metal Film Resistor, 33Kohm, 1W, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leads Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260380 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details