Vishay Intertechnology, Inc. Metal Film Resistors - CPF12R0000FKEE6

Description
Metal Film Resistors - Through Hole 1watt 2.21ohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1watt 2.21ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CPF12R0000FKEE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CPF12R0000FKEE6
Metal Film Resistors - CPF12R0000FKEE6
Metal Film Resistors - Through Hole 1watt 2.21ohms 1%

Metal Film Resistors - Through Hole 1watt 2.21ohms 1%

Supplier's Site
Through Hole Resistors - CPF2.00CTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPF2.00CTR-ND
Through Hole Resistors CPF2.00CTR-ND
2 Ohms ±1% 1W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

2 Ohms ±1% 1W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CPF2.00CCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPF2.00CCT-ND
Through Hole Resistors CPF2.00CCT-ND
2 Ohms ±1% 1W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

2 Ohms ±1% 1W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPF12R0000FKEE6 CPF2.00CTR-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 2.21 ohms 2 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details