Vishay Intertechnology, Inc. RESISTOR METAL FILM 1W 2.21K OHM CPF12K2100FKEE6

Description
RESISTOR METAL FILM 1W 2.21Kohm
Request a Quote Datasheet
Description
RESISTOR METAL FILM 1W 2.21Kohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR METAL FILM 1W 2.21K OHM - CPF12K2100FKEE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR METAL FILM 1W 2.21K OHM
CPF12K2100FKEE6
RESISTOR METAL FILM 1W 2.21K OHM CPF12K2100FKEE6
RESISTOR METAL FILM 1W 2.21Kohm

RESISTOR METAL FILM 1W 2.21Kohm

Supplier's Site
Through Hole Resistors - CPF2.21KCTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPF2.21KCTR-ND
Through Hole Resistors CPF2.21KCTR-ND
2.21 kOhms ±1% 1W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

2.21 kOhms ±1% 1W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CPF2.21KCCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPF2.21KCCT-ND
Through Hole Resistors CPF2.21KCCT-ND
2.21 kOhms ±1% 1W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

2.21 kOhms ±1% 1W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cpf-1 2.21K 1% T-1 Ee6 E3 Vishay - 62R9081 - Newark, An Avnet Company
Chicago, IL, United States
Cpf-1 2.21K 1% T-1 Ee6 E3 Vishay
62R9081
Cpf-1 2.21K 1% T-1 Ee6 E3 Vishay 62R9081
CPF-1 2.21K 1% T-1 EE6 e3

CPF-1 2.21K 1% T-1 EE6 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CPF12K2100FKEE6 CPF2.21KCTR-ND 62R9081
Product Name RESISTOR METAL FILM 1W 2.21K OHM Through Hole Resistors Cpf-1 2.21K 1% T-1 Ee6 E3 Vishay
Technology / Construction MetalFilm MetalFilm
Resistance Range 2210 ohms
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers