Vishay Intertechnology, Inc. Through Hole Resistors CPF12K0000JKEE6

Description
2 kOhms ±5% 1W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2 kOhms ±5% 1W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPF2.00KDTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPF2.00KDTR-ND
Through Hole Resistors CPF2.00KDTR-ND
2 kOhms ±5% 1W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

2 kOhms ±5% 1W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RESISTOR METAL FILM 1W 2.00K OHM - CPF12K0000JKEE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR METAL FILM 1W 2.00K OHM
CPF12K0000JKEE6
RESISTOR METAL FILM 1W 2.00K OHM CPF12K0000JKEE6
RESISTOR METAL FILM 1W 2.00Kohm

RESISTOR METAL FILM 1W 2.00Kohm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPF2.00KDTR-ND CPF12K0000JKEE6
Product Name Through Hole Resistors RESISTOR METAL FILM 1W 2.00K OHM
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R752JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details