Vishay Precision Group Res Metal Film 20 Ohm 1% 1W 25ppm/¦C AXL Thru-Hole CPF120R000FEB14

Description
Res Metal Film 20 Ohm 1% 1W 25ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 20 Ohm 1% 1W 25ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 20 Ohm 1% 1W 25ppm/¦C AXL Thru-Hole - CPF120R000FEB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 20 Ohm 1% 1W 25ppm/¦C AXL Thru-Hole
CPF120R000FEB14
Res Metal Film 20 Ohm 1% 1W 25ppm/¦C AXL Thru-Hole CPF120R000FEB14
Res Metal Film 20 Ohm 1% 1W 25ppm/¦C AXL Thru-Hole

Res Metal Film 20 Ohm 1% 1W 25ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - 541-CPF120R000FEB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF120R000FEB14-ND
Through Hole Resistors 541-CPF120R000FEB14-ND
CPF-1 20 1% T-9 B14

CPF-1 20 1% T-9 B14

Buy Now Datasheet
Metal Film Resistors, Axial Leads, Cpf-1 20 1% T-9 B14 Vishay - 42C4846 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistors, Axial Leads, Cpf-1 20 1% T-9 B14 Vishay
42C4846
Metal Film Resistors, Axial Leads, Cpf-1 20 1% T-9 B14 Vishay 42C4846
METAL FILM RESISTORS, AXIAL LEADS, CPF-1 20 1% T-9 B14

METAL FILM RESISTORS, AXIAL LEADS, CPF-1 20 1% T-9 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CPF120R000FEB14 541-CPF120R000FEB14-ND 42C4846
Product Name Res Metal Film 20 Ohm 1% 1W 25ppm/¦C AXL Thru-Hole Through Hole Resistors Metal Film Resistors, Axial Leads, Cpf-1 20 1% T-9 B14 Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers