Vishay Intertechnology, Inc. RESISTOR METAL FILM 1W 1.30 OHM CPF11R3000JKEE6

Description
RESISTOR METAL FILM 1W 1.30ohm
Request a Quote Datasheet
Description
RESISTOR METAL FILM 1W 1.30ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR METAL FILM 1W 1.30 OHM - CPF11R3000JKEE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR METAL FILM 1W 1.30 OHM
CPF11R3000JKEE6
RESISTOR METAL FILM 1W 1.30 OHM CPF11R3000JKEE6
RESISTOR METAL FILM 1W 1.30ohm

RESISTOR METAL FILM 1W 1.30ohm

Supplier's Site
Through Hole Resistors - CPF1.30DCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPF1.30DCT-ND
Through Hole Resistors CPF1.30DCT-ND
1.3 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

1.3 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CPF1.30DTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPF1.30DTR-ND
Through Hole Resistors CPF1.30DTR-ND
1.3 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

1.3 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPF11R3000JKEE6 CPF1.30DCT-ND
Product Name RESISTOR METAL FILM 1W 1.30 OHM Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Resistance Range 1.3 ohms 1.3 ohms
Power Rating 1 watts 1 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details