Vishay Precision Group Cpf-1 1 5% T-1 E36 E3 Vishay CPF11R0000JKE36

Description
CPF-1 1 5% T-1 E36 E3
Description
CPF-1 1 5% T-1 E36 E3

Suppliers

Company
Product
Description
Supplier Links
Cpf-1 1 5% T-1 E36 E3 Vishay - 51M4751 - Newark, An Avnet Company
Chicago, IL, United States
Cpf-1 1 5% T-1 E36 E3 Vishay
51M4751
Cpf-1 1 5% T-1 E36 E3 Vishay 51M4751
CPF-1 1 5% T-1 E36 E3

CPF-1 1 5% T-1 E36 E3

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 51M4751
Product Name Cpf-1 1 5% T-1 E36 E3 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1364750P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1 ohms
View Details
Through Hole Resistors - 2019-CF1/4C333J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers