Vishay Precision Group Vishay/DaleMetal Film Resistors - CPF110K000JKE14

Description
Vishay/DaleMetal Film Resistors - Through Hole 1watt 10Kohms 5%
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 1watt 10Kohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CPF110K000JKE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CPF110K000JKE14
Vishay/DaleMetal Film Resistors - CPF110K000JKE14
Vishay/DaleMetal Film Resistors - Through Hole 1watt 10Kohms 5%

Vishay/DaleMetal Film Resistors - Through Hole 1watt 10Kohms 5%

Supplier's Site
Through Hole Resistors - 541-CPF110K000JKE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF110K000JKE14-ND
Through Hole Resistors 541-CPF110K000JKE14-ND
CPF-1 10K 5% T-1 E14 E3

CPF-1 10K 5% T-1 E14 E3

Buy Now Datasheet
Metal Film Resistor, 10Kohm, 1W, 5%; Resistance Vishay - 63M2708 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 10Kohm, 1W, 5%; Resistance Vishay
63M2708
Metal Film Resistor, 10Kohm, 1W, 5%; Resistance Vishay 63M2708
METAL FILM RESISTOR, 10KOHM, 1W, 5%; Resistance:10kohm; Product Range:CPF Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

METAL FILM RESISTOR, 10KOHM, 1W, 5%; Resistance:10kohm; Product Range:CPF Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CPF110K000JKE14 541-CPF110K000JKE14-ND 63M2708
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Metal Film Resistor, 10Kohm, 1W, 5%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 10000 ohms 10000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R101JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through-Hole Resistors - 1-1623729-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers